Neutrik USA, Inc. Connectors Unreviewed NC3MX-B-D

Description
CABLE END X SERIES 3 PIN
Request a Quote
Description
CABLE END X SERIES 3 PIN
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Unreviewed - NC3MX-B-D - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
NC3MX-B-D
Connectors Unreviewed NC3MX-B-D
CABLE END X SERIES 3 PIN

CABLE END X SERIES 3 PIN

Buy Now
Xlr Audio Connector, Plug, 3Pos; No. Of Contacts Neutrik - 27B4314 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Audio Connector, Plug, 3Pos; No. Of Contacts Neutrik
27B4314
Xlr Audio Connector, Plug, 3Pos; No. Of Contacts Neutrik 27B4314
XLR AUDIO CONNECTOR, PLUG, 3POS; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Body; Product Range:X Series RoHS Compliant: Yes

XLR AUDIO CONNECTOR, PLUG, 3POS; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Zinc Body; Product Range:X Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NC3MX-B-D 27B4314
Product Name Connectors Unreviewed Xlr Audio Connector, Plug, 3Pos; No. Of Contacts Neutrik
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
SAE Hermetic Terminal Seal - 27404 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 105.0 amps
View Details
Circular Connector Contacts - 1508-006-0044-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details