Neutrik USA, Inc. Audio & Video Connectors NC3MRX-B

Description
XLR 3-Pin Connector
Request a Quote Datasheet
Description
XLR 3-Pin Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Audio & Video Connectors
NC3MRX-B
Audio & Video Connectors NC3MRX-B
XLR 3-Pin Connector

XLR 3-Pin Connector

Buy Now
XLR Connectors - 458205 - RS Components, Ltd.
Corby, Northants, United Kingdom
XLR Connectors
458205
XLR Connectors 458205
R/A CABLE CON. MALE 3POLE

R/A CABLE CON. MALE 3POLE

Supplier's Site
Circular Connector Assemblies - 6473-NC3MRX-B-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
6473-NC3MRX-B-ND
Circular Connector Assemblies 6473-NC3MRX-B-ND
CABLE END RX SERIES 3 PIN MALE R

CABLE END RX SERIES 3 PIN MALE R

Buy Now Datasheet
Connectors - NC3MRX-B - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
NC3MRX-B
Connectors NC3MRX-B
CABLE END RX SERIES 3 PIN

CABLE END RX SERIES 3 PIN

Buy Now
Connector, Xlr, Plug, 3 Position; No. Of Contacts Neutrik - 88K0907 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Plug, 3 Position; No. Of Contacts Neutrik
88K0907
Connector, Xlr, Plug, 3 Position; No. Of Contacts Neutrik 88K0907
CONNECTOR, XLR, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:RX Series; Colour:Black RoHS Compliant: Yes

CONNECTOR, XLR, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:RX Series; Colour:Black RoHS Compliant: Yes

Supplier's Site
Xlr Audio Connector, Plug, 3, Cable Mount, Metal Body, Gold Plated Contacts Rohs Compliant Neutrik - 31M5704 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Audio Connector, Plug, 3, Cable Mount, Metal Body, Gold Plated Contacts Rohs Compliant Neutrik
31M5704
Xlr Audio Connector, Plug, 3, Cable Mount, Metal Body, Gold Plated Contacts Rohs Compliant Neutrik 31M5704
XLR Audio Connector, Plug, 3, Cable Mount, Metal Body, Gold Plated Contacts RoHS Compliant: Yes

XLR Audio Connector, Plug, 3, Cable Mount, Metal Body, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number NC3MRX-B 458205 6473-NC3MRX-B-ND NC3MRX-B 88K0907 31M5704
Product Name Audio & Video Connectors XLR Connectors Circular Connector Assemblies Connectors Connector, Xlr, Plug, 3 Position; No. Of Contacts Neutrik Xlr Audio Connector, Plug, 3, Cable Mount, Metal Body, Gold Plated Contacts Rohs Compliant Neutrik
Connector Type Audio / Video Audio / Video Circular / Cylindrical Connectors Audio / Video
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Large Insulated Alligator Clip, Shrouded Banana Socket - 9468 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Current Rating 20.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
MCX (M) St. Connector for RG58 Cable - ET-MMS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Termination Crimp
View Details
Power Entry Module, Medical, 1A, 250Vac; Connector Type Schurter - 05AC7365 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details