Keystone Electronics Corp. Phono Jack Gold Plate Black 900

Description
Part Number: 900 Color: Black Finish/Plating: Gold Plate Mounting: THM Orientation: Horizontal Type: Phono Jack
Request a Quote Datasheet
Description
Part Number: 900 Color: Black Finish/Plating: Gold Plate Mounting: THM Orientation: Horizontal Type: Phono Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phono Jack Gold Plate Black - 900 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Phono Jack Gold Plate Black
900
Phono Jack Gold Plate Black 900
Part Number: 900 Color: Black Finish/Plating: Gold Plate Mounting: THM Orientation: Horizontal Type: Phono Jack

Part Number: 900

  • Color: Black
  • Finish/Plating: Gold Plate
  • Mounting: THM
  • Orientation: Horizontal
  • Type: Phono Jack
Buy Now Datasheet
Audio Connectors - 36-900-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
36-900-ND
Audio Connectors 36-900-ND
3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Kinked Pin

3.20mm ID, 9.00mm OD (RCA) Phono (RCA) Jack Mono Connector Kinked Pin

Buy Now Datasheet
RCA Phono Connectors PHONO JACK PCMT R/A - 443-900 - Utmel Electronic Limited
Hong Kong, China
RCA Phono Connectors PHONO JACK PCMT R/A
443-900
RCA Phono Connectors PHONO JACK PCMT R/A 443-900
RCA Phono Connectors PHONO JACK PCMT R/A

RCA Phono Connectors PHONO JACK PCMT R/A

Supplier's Site
Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Keystone - 24C7416 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Keystone
24C7416
Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Keystone 24C7416
CONNECTOR, RCA/PHONO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Black; External Diameter:-; Product Range:-; Colour:Black RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Connector Colour:Black; External Diameter:-; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 900 36-900-ND 443-900 24C7416
Product Name Phono Jack Gold Plate Black Audio Connectors RCA Phono Connectors PHONO JACK PCMT R/A Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Keystone
Connector Type Audio / Video Phono (RCA) Jack
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Mounting THM Through Hole, Right Angle PCB, Through Hole
Unlock Full Specs
to access all available technical data