Neutrik USA, Inc. Power Connectors NAC3MPX-TOP

Description
powerCON AC Locking Connector
Request a Quote Datasheet
Description
powerCON AC Locking Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Power Connectors
NAC3MPX-TOP
Power Connectors NAC3MPX-TOP
powerCON AC Locking Connector

powerCON AC Locking Connector

Buy Now
Plugs and Receptacles - 6473-NAC3MPX-TOP-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
6473-NAC3MPX-TOP-ND
Plugs and Receptacles 6473-NAC3MPX-TOP-ND
RECEPTACLE - POWERCON TRUE1 TOP

RECEPTACLE - POWERCON TRUE1 TOP

Buy Now Datasheet
Connectors Audio/Video, Audio Power Plugs & Jacks - NAC3MPX-TOP - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio/Video, Audio Power Plugs & Jacks
NAC3MPX-TOP
Connectors Audio/Video, Audio Power Plugs & Jacks NAC3MPX-TOP
RECEPTACLE - POWERCON TRU

RECEPTACLE - POWERCON TRU

Buy Now
Power Entry, Plug, 20A, 250Vac, Panel; Product Range Neutrik - 85AC0750 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Plug, 20A, 250Vac, Panel; Product Range Neutrik
85AC0750
Power Entry, Plug, 20A, 250Vac, Panel; Product Range Neutrik 85AC0750
POWER ENTRY, PLUG, 20A, 250VAC, PANEL; Product Range:powerCON TRUE1 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:20A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

POWER ENTRY, PLUG, 20A, 250VAC, PANEL; Product Range:powerCON TRUE1 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:20A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Mains Chassis Inlet Cbc Top; Product Range Neutrik - 99AC9372 - Newark, An Avnet Company
Chicago, IL, United States
Mains Chassis Inlet Cbc Top; Product Range Neutrik
99AC9372
Mains Chassis Inlet Cbc Top; Product Range Neutrik 99AC9372
MAINS CHASSIS INLET CBC TOP; Product Range:powerCON TRUE1 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:20A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

MAINS CHASSIS INLET CBC TOP; Product Range:powerCON TRUE1 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:20A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number NAC3MPX-TOP 6473-NAC3MPX-TOP-ND NAC3MPX-TOP 85AC0750
Product Name Power Connectors Plugs and Receptacles Connectors Audio/Video, Audio Power Plugs & Jacks Power Entry, Plug, 20A, 250Vac, Panel; Product Range Neutrik
Mounting Panel Mount, Flange Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products