ADAPTER - 3 PIN MALE XLR TO 3 PI
ADAPTER, XLR PLUG TO XLR RECEPTACLE; Product Range:D Shape Series; Audio Video Connector A:XLR Plug; Audio Video Connector B:XLR Receptacle; Connector Body Material:Metal Body; Connector Colour:Natural; Connector Mounting:Panel MountRoHS Compliant: Yes
XLR Audio Adaptor, D Shape Series, XLR Plug, XLR Receptacle RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6473-NA3MDF-ND | 80P3119 | 78R9000 |
| Product Name | Circular Connector Adapters | Adapter, Xlr Plug To Xlr Receptacle; Product Range Neutrik | Xlr Audio Adaptor, D Shape Series, Xlr Plug, Xlr Receptacle Rohs Compliant Neutrik |
| Connector Type | Circular / Cylindrical Connectors | Audio / Video | Audio / Video |