Neutrik USA, Inc. Circular Connector Assemblies MSCM12

Description
CABLE END SET - MINICON MALE WIT
Request a Quote Datasheet
Description
CABLE END SET - MINICON MALE WIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 6473-MSCM12-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
6473-MSCM12-ND
Circular Connector Assemblies 6473-MSCM12-ND
CABLE END SET - MINICON MALE WIT

CABLE END SET - MINICON MALE WIT

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
MSCM12
Audio & Video Connectors MSCM12
Mini-XLR Connector

Mini-XLR Connector

Buy Now
Circular Conn, Plug, 12Pos,cable Mt; Product Range Neutrik - 53M8485 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 12Pos,cable Mt; Product Range Neutrik
53M8485
Circular Conn, Plug, 12Pos,cable Mt; Product Range Neutrik 53M8485
CIRCULAR CONN, PLUG, 12POS,CABLE MT; Product Range:Minicon Series; No. of Contacts:12Contacts; Connector Body Material:Brass Zinc Alloy Body; Contact Material:Brass; Connector Mounting:Cable Mount; Connector Type:Circular Industrial RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 12POS,CABLE MT; Product Range:Minicon Series; No. of Contacts:12Contacts; Connector Body Material:Brass Zinc Alloy Body; Contact Material:Brass; Connector Mounting:Cable Mount; Connector Type:Circular Industrial RoHS Compliant: Yes

Supplier's Site Datasheet
Cable End Set - Minicon Male With Mps Contacts Rohs Compliant Neutrik - 92H7487 - Newark, An Avnet Company
Chicago, IL, United States
Cable End Set - Minicon Male With Mps Contacts Rohs Compliant Neutrik
92H7487
Cable End Set - Minicon Male With Mps Contacts Rohs Compliant Neutrik 92H7487
Cable end set - Minicon male with MPS contacts RoHS Compliant: Yes

Cable end set - Minicon male with MPS contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6473-MSCM12-ND MSCM12 53M8485 92H7487
Product Name Circular Connector Assemblies Audio & Video Connectors Circular Conn, Plug, 12Pos,cable Mt; Product Range Neutrik Cable End Set - Minicon Male With Mps Contacts Rohs Compliant Neutrik
Connector Type Circular / Cylindrical Connectors Audio / Video Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Coaxial Connector (RF) Adapters - ABA.1S.275.NTL-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details
2 suppliers