SELF TAPPING SCREW, COUNTERSUNK, 12MM; Thread Size - Imperial:-; Thread Size - Metric:2.9mm; Screw Length:12mm; Fastener Plating:-; Fastener Material:-; Screw Head Style:Pan Head Pozidriv; Product Range:PLASTITE Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Screws |
| Product Number | 10J0331 |
| Product Name | Self Tapping Screw, Countersunk, 12Mm; Thread Size Imperial Neutrik |
| Head Type | Pan Head; Other; Pan Head Pozidriv |