Neutrik USA, Inc. Bushing/boot, Red, For X-Series; Accessory Type Neutrik BSX-2

Description
BUSHING/BOOT, RED, FOR X-SERIES; Accessory Type:Bushing/Boot; For Use With:X Series XLR Cable Connectors; No. of Positions:1Positions ; Strain Relief Material:-; Product Range:-; Colour:Red RoHS Compliant: Yes
Datasheet
Description
BUSHING/BOOT, RED, FOR X-SERIES; Accessory Type:Bushing/Boot; For Use With:X Series XLR Cable Connectors; No. of Positions:1Positions ; Strain Relief Material:-; Product Range:-; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushing/boot, Red, For X-Series; Accessory Type Neutrik - 63R7281 - Newark, An Avnet Company
Chicago, IL, United States
Bushing/boot, Red, For X-Series; Accessory Type Neutrik
63R7281
Bushing/boot, Red, For X-Series; Accessory Type Neutrik 63R7281
BUSHING/BOOT, RED, FOR X-SERIES; Accessory Type:Bushing/Boot; For Use With:X Series XLR Cable Connectors; No. of Positions:1Positions ; Strain Relief Material:-; Product Range:-; Colour:Red RoHS Compliant: Yes

BUSHING/BOOT, RED, FOR X-SERIES; Accessory Type:Bushing/Boot; For Use With:X Series XLR Cable Connectors; No. of Positions:1Positions; Strain Relief Material:-; Product Range:-; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 63R7281
Product Name Bushing/boot, Red, For X-Series; Accessory Type Neutrik
Type Cable Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 32 x 1.5; 42 mm; 52 mm; 32 mm; Polyamide 6; Neoprene - 70074548 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.260 inch (32 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820530 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.197 to 0.394 inch (5 to 10 mm)
View Details
Connector Strain Relief - 213621-4 - TE Connectivity
Specs
Material Zinc Alloy
Length 0.7500 inch (19.05 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details