Neutrik USA, Inc. Bushing, Ethercon Rj45 Conn, Violet; Accessory Type Neutrik BSE-7

Description
BUSHING, ETHERCON RJ45 CONN, VIOLET; Accessory Type:Bushing; For Use With:Neutrik etherCON RJ45 Connectors; No. of Positions:-; Strain Relief Material:Nylon 6 (Polyamide 6); Product Range:BSE Series; SVHC:No SVHC (27-Jun RoHS Compliant: Yes
Datasheet
Description
BUSHING, ETHERCON RJ45 CONN, VIOLET; Accessory Type:Bushing; For Use With:Neutrik etherCON RJ45 Connectors; No. of Positions:-; Strain Relief Material:Nylon 6 (Polyamide 6); Product Range:BSE Series; SVHC:No SVHC (27-Jun RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushing, Ethercon Rj45 Conn, Violet; Accessory Type Neutrik - 16AC2894 - Newark, An Avnet Company
Chicago, IL, United States
Bushing, Ethercon Rj45 Conn, Violet; Accessory Type Neutrik
16AC2894
Bushing, Ethercon Rj45 Conn, Violet; Accessory Type Neutrik 16AC2894
BUSHING, ETHERCON RJ45 CONN, VIOLET; Accessory Type:Bushing; For Use With:Neutrik etherCON RJ45 Connectors; No. of Positions:-; Strain Relief Material:Nylon 6 (Polyamide 6); Product Range:BSE Series; SVHC:No SVHC (27-Jun RoHS Compliant: Yes

BUSHING, ETHERCON RJ45 CONN, VIOLET; Accessory Type:Bushing; For Use With:Neutrik etherCON RJ45 Connectors; No. of Positions:-; Strain Relief Material:Nylon 6 (Polyamide 6); Product Range:BSE Series; SVHC:No SVHC (27-Jun RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 16AC2894
Product Name Bushing, Ethercon Rj45 Conn, Violet; Accessory Type Neutrik
Type Cable Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 173212-4 - TE Connectivity
Specs
Material Soft Copper
Operating Temperature -65 to 105 C (-85 to 221 F)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824290 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.984 to 1.220 inch (25 to 31 mm)
View Details
Gland, Cable; PG; 7; 14 mm; 32 mm; 12.5mm; Brass; Neoprene; Nickel - 70074590 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 12.500 inch (317 mm)
View Details