Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AC POWER CORDS
NEUTRIK USA, INC.
1027575 -- POWER CABLE
Neutrik USA, Inc.
Power Cable
1027575
Description
Neutrik 1027575 Power Cable
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Neutrik 1027575 Power Cable
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Power Cable
2843464
Power Cable
2843464
Neutrik 1027575 Power Cable
Neutrik 1027575 Power Cable
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
AC Power Cords
Product Number
2843464
Product Name
Power Cable
Approvals
RoHS; RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Interpower
International 10Amp C13 Angled Connector Power Cord
70006030300
Specs
Cord Color
Black
Approvals
EN 50525/IEC 60227
Number of Conductors
3; 3
View Details
Qualtek Electronics Corp.
BS 1363 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm
370001-E01
Specs
Cord Color
Black
Approvals
CEE
Number of Conductors
3
View Details
Pelonis Technologies, Inc.
48" 45 Degree Power Cord (plug to wall plug)
FPC-45-48P
Specs
Approvals
RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors
2
Cord Length
47.99 inch (1219 mm)
View Details
SCHURTER Inc
VAC13KS, North America, V-Lock cord retaining, 5.0 m, Connector IEC C13, SJT 3x18 AWG, black
6051.2151 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention
Specs
Approvals
RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);
IEC/UL 62368-1
Cord Length
197 inch (5000 mm)
Jacket Material
Polyvinyl Chloride;
PVC, black
View Details