NETZSCH Premier Technologies LLC Dust Filter Hose Changing System SmartRemoval

Description
NETZSCH SmartRemoval The economical and innovative system for easy filter hose change General This new type of filter hose changing system combines the advantages of conventional Top- und Side Removal Systems in one product. In the past the choice made by companies purchasing dust filter systems was in general limited by the type of plant they already had: Basically, if the height of the building made filter change possible a Top Removal System was chosen, as such systems always have a lower residual dust content compared to Side Removal Systems. However, if the building was too low, then a Side Removal System was always chosen, although these always meant longer stoppages for changing filter hoses and cleaning. This was seen as the lesser evil compared to the high costs required for modification work to the production facilities. This dilemma inspired the design engineers at NETZSCH Trockenmahltechnik GmbH to look at the problem of filter hose changing from the customer´s point of view. The resulting worldwide innovations a new type of filter hose changing system that combines the advantages of conventional Top- und Side Removal Systems in one product. No tools, quick and easy The main conceptual emphasis during the development of the SmartRemoval was first and foremost on enabling an intuitive filter hose change without tools, which could be carried out easily and rapidly. In practice stoppages necessary for changing the filter hoses constitute a major cost factor, which can even be decisive for the profitability of individual campaigns with frequent product change. A further focus was on reducing the residual dust content down to that of a Top Removal System. In the end, the designers of the SmartRemoval were able to solve both tasks. The well thought out installation technology is constructed in such a way to exclude mounting errors and the mounting of the SmartRemoval is up to 80% quicker than that of previous Side Removal systems. In addition to this its residual dust content is so low that it is comparable to that of conventional Top Removal systems. Mounting time up to 80 % shorter compared to side removal systems. Easy mounting from the raw gas side without additional tools. Proven Snap Ring technology guarantees the dust-tightness of the clean gas chamber. The same residual dust contents as with top removal snap ring systems. Mounting errors cannot occur. No additional space in the building needed for dismounting the support cages as required for top removal systems. Existing systems can be modified and retrofitted
Datasheet
Description
NETZSCH SmartRemoval The economical and innovative system for easy filter hose change General This new type of filter hose changing system combines the advantages of conventional Top- und Side Removal Systems in one product. In the past the choice made by companies purchasing dust filter systems was in general limited by the type of plant they already had: Basically, if the height of the building made filter change possible a Top Removal System was chosen, as such systems always have a lower residual dust content compared to Side Removal Systems. However, if the building was too low, then a Side Removal System was always chosen, although these always meant longer stoppages for changing filter hoses and cleaning. This was seen as the lesser evil compared to the high costs required for modification work to the production facilities. This dilemma inspired the design engineers at NETZSCH Trockenmahltechnik GmbH to look at the problem of filter hose changing from the customer´s point of view. The resulting worldwide innovations a new type of filter hose changing system that combines the advantages of conventional Top- und Side Removal Systems in one product. No tools, quick and easy The main conceptual emphasis during the development of the SmartRemoval was first and foremost on enabling an intuitive filter hose change without tools, which could be carried out easily and rapidly. In practice stoppages necessary for changing the filter hoses constitute a major cost factor, which can even be decisive for the profitability of individual campaigns with frequent product change. A further focus was on reducing the residual dust content down to that of a Top Removal System. In the end, the designers of the SmartRemoval were able to solve both tasks. The well thought out installation technology is constructed in such a way to exclude mounting errors and the mounting of the SmartRemoval is up to 80% quicker than that of previous Side Removal systems. In addition to this its residual dust content is so low that it is comparable to that of conventional Top Removal systems. Mounting time up to 80 % shorter compared to side removal systems. Easy mounting from the raw gas side without additional tools. Proven Snap Ring technology guarantees the dust-tightness of the clean gas chamber. The same residual dust contents as with top removal snap ring systems. Mounting errors cannot occur. No additional space in the building needed for dismounting the support cages as required for top removal systems. Existing systems can be modified and retrofitted
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dust Filter Hose Changing System - SmartRemoval - NETZSCH Premier Technologies LLC
Exton, PA, USA
Dust Filter Hose Changing System
SmartRemoval
Dust Filter Hose Changing System SmartRemoval
NETZSCH SmartRemoval The economical and innovative system for easy filter hose change General This new type of filter hose changing system combines the advantages of conventional Top- und Side Removal Systems in one product. In the past the choice made by companies purchasing dust filter systems was in general limited by the type of plant they already had: Basically, if the height of the building made filter change possible a Top Removal System was chosen, as such systems always have a lower residual dust content compared to Side Removal Systems. However, if the building was too low, then a Side Removal System was always chosen, although these always meant longer stoppages for changing filter hoses and cleaning. This was seen as the lesser evil compared to the high costs required for modification work to the production facilities. This dilemma inspired the design engineers at NETZSCH Trockenmahltechnik GmbH to look at the problem of filter hose changing from the customer´s point of view. The resulting worldwide innovations a new type of filter hose changing system that combines the advantages of conventional Top- und Side Removal Systems in one product. No tools, quick and easy The main conceptual emphasis during the development of the SmartRemoval was first and foremost on enabling an intuitive filter hose change without tools, which could be carried out easily and rapidly. In practice stoppages necessary for changing the filter hoses constitute a major cost factor, which can even be decisive for the profitability of individual campaigns with frequent product change. A further focus was on reducing the residual dust content down to that of a Top Removal System. In the end, the designers of the SmartRemoval were able to solve both tasks. The well thought out installation technology is constructed in such a way to exclude mounting errors and the mounting of the SmartRemoval is up to 80% quicker than that of previous Side Removal systems. In addition to this its residual dust content is so low that it is comparable to that of conventional Top Removal systems. Mounting time up to 80 % shorter compared to side removal systems. Easy mounting from the raw gas side without additional tools. Proven Snap Ring technology guarantees the dust-tightness of the clean gas chamber. The same residual dust contents as with top removal snap ring systems. Mounting errors cannot occur. No additional space in the building needed for dismounting the support cages as required for top removal systems. Existing systems can be modified and retrofitted

NETZSCH SmartRemoval

The economical and innovative system for easy filter hose change

General

This new type of filter hose changing system combines the advantages of conventional Top- und Side Removal Systems in one product.

In the past the choice made by companies purchasing dust filter systems was in general limited by the type of plant they already had: Basically, if the height of the building made filter change possible a Top Removal System was chosen, as such systems always have a lower residual dust content compared to Side Removal Systems. However, if the building was too low, then a Side Removal System was always chosen, although these always meant longer stoppages for changing filter hoses and cleaning. This was seen as the lesser evil compared to the high costs required for modification work to the production facilities.

This dilemma inspired the design engineers at NETZSCH Trockenmahltechnik GmbH to look at the problem of filter hose changing from the customer´s point of view. The resulting worldwide innovations a new type of filter hose changing system that combines the advantages of conventional Top- und Side Removal Systems in one product.

No tools, quick and easy

The main conceptual emphasis during the development of the SmartRemoval was first and foremost on enabling an intuitive filter hose change without tools, which could be carried out easily and rapidly. In practice stoppages necessary for changing the filter hoses constitute a major cost factor, which can even be decisive for the profitability of individual campaigns with frequent product change.

A further focus was on reducing the residual dust content down to that of a Top Removal System. In the end, the designers of the SmartRemoval were able to solve both tasks. The well thought out installation technology is constructed in such a way to exclude mounting errors and the mounting of the SmartRemoval is up to 80% quicker than that of previous Side Removal systems. In addition to this its residual dust content is so low that it is comparable to that of conventional Top Removal systems.

  • Mounting time up to 80 % shorter compared to side removal systems.
  • Easy mounting from the raw gas side without additional tools.
  • Proven Snap Ring technology guarantees the dust-tightness of the clean gas chamber.
  • The same residual dust contents as with top removal snap ring systems.
  • Mounting errors cannot occur.
  • No additional space in the building needed for dismounting the support cages as required for top removal systems.
  • Existing systems can be modified and retrofitted
Supplier's Site Datasheet

Technical Specifications

  NETZSCH Premier Technologies LLC
Product Category Filter Elements
Product Number SmartRemoval
Product Name Dust Filter Hose Changing System
Configuration In-line
Unlock Full Specs
to access all available technical data

Similar Products

Water Filter Cartridges - 2755952 - RS Components, Ltd.
Specs
Filtration Product Water
Flow Rate (Liquids) 7.9 GPM (30 L/min)
View Details
4.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details
Porous Ceramic Ring 50um Micro FILTER -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Porous Ceramic
Filter Medium Material Ceramic
Range Micro Filtration
View Details
Critical Fuel Systems Particulate Elements - CF-36-3 and CF-36-5 - Kaydon Filtration Corporation
Specs
Type Cartridge; Micro glass Media, Two-stage Coalescing And Separation
Filtration Product GasolineDiesel
View Details