NETZSCH Premier Technologies LLC Inline Dispersers MaxShear

Description
MaxShear Inline Disperser Extreme high-shear performance General Compact enough to be included at virtually any point in your process. The self-pumping portable unit features rotor/stator based technology with multiple stator configurations available. Manufactured to extremely precise tolerances to eliminate product bypassing typical of other single stage dispersers. Exceptional high shear performance and powerful pumping action makes the MaxShear ideal for emulsifying and processing hard-to-wet materials. Technique Powerful pumping action allows for use as a transfer pump, eliminating other process equipment when used with low viscosity materials. Extreme high shear performance and powerful pumping action generates better premixes, reducing work needed down-stream. Ideal for emulsifying and processing hard-to-wet materials. Can make premix directly from most granular and beaded materials. Small chamber volume reduces product waste between batches. Interchangeable stator, four-bladed rotor and all wetted components made of stainless steel. Rotor speed can be changed by replacing a pulley set. Variable speed is available. Sanitary configurations are available with tri-clamp ferrule inlet and outlet. Fine slot, abrasion-resistant, and special application stators available upon request.
Datasheet
Description
MaxShear Inline Disperser Extreme high-shear performance General Compact enough to be included at virtually any point in your process. The self-pumping portable unit features rotor/stator based technology with multiple stator configurations available. Manufactured to extremely precise tolerances to eliminate product bypassing typical of other single stage dispersers. Exceptional high shear performance and powerful pumping action makes the MaxShear ideal for emulsifying and processing hard-to-wet materials. Technique Powerful pumping action allows for use as a transfer pump, eliminating other process equipment when used with low viscosity materials. Extreme high shear performance and powerful pumping action generates better premixes, reducing work needed down-stream. Ideal for emulsifying and processing hard-to-wet materials. Can make premix directly from most granular and beaded materials. Small chamber volume reduces product waste between batches. Interchangeable stator, four-bladed rotor and all wetted components made of stainless steel. Rotor speed can be changed by replacing a pulley set. Variable speed is available. Sanitary configurations are available with tri-clamp ferrule inlet and outlet. Fine slot, abrasion-resistant, and special application stators available upon request.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inline Dispersers - MaxShear - NETZSCH Premier Technologies LLC
Exton, PA, USA
Inline Dispersers
MaxShear
Inline Dispersers MaxShear
MaxShear Inline Disperser Extreme high-shear performance General Compact enough to be included at virtually any point in your process. The self-pumping portable unit features rotor/stator based technology with multiple stator configurations available. Manufactured to extremely precise tolerances to eliminate product bypassing typical of other single stage dispersers. Exceptional high shear performance and powerful pumping action makes the MaxShear ideal for emulsifying and processing hard-to-wet materials. Technique Powerful pumping action allows for use as a transfer pump, eliminating other process equipment when used with low viscosity materials. Extreme high shear performance and powerful pumping action generates better premixes, reducing work needed down-stream. Ideal for emulsifying and processing hard-to-wet materials. Can make premix directly from most granular and beaded materials. Small chamber volume reduces product waste between batches. Interchangeable stator, four-bladed rotor and all wetted components made of stainless steel. Rotor speed can be changed by replacing a pulley set. Variable speed is available. Sanitary configurations are available with tri-clamp ferrule inlet and outlet. Fine slot, abrasion-resistant, and special application stators available upon request.

MaxShear Inline Disperser

Extreme high-shear performance

General

Compact enough to be included at virtually any point in your process. The self-pumping portable unit features rotor/stator based technology with multiple stator configurations available. Manufactured to extremely precise tolerances to eliminate product bypassing typical of other single stage dispersers. Exceptional high shear performance and powerful pumping action makes the MaxShear ideal for emulsifying and processing hard-to-wet materials.

Technique

  • Powerful pumping action allows for use as a transfer pump, eliminating other process equipment when used with low viscosity materials.
  • Extreme high shear performance and powerful pumping action generates better premixes, reducing work needed down-stream.
  • Ideal for emulsifying and processing hard-to-wet materials. Can make premix directly from most granular and beaded materials.
  • Small chamber volume reduces product waste between batches.
  • Interchangeable stator, four-bladed rotor and all wetted components made of stainless steel.
  • Rotor speed can be changed by replacing a pulley set. Variable speed is available.
  • Sanitary configurations are available with tri-clamp ferrule inlet and outlet.
  • Fine slot, abrasion-resistant, and special application stators available upon request.
Supplier's Site Datasheet

Technical Specifications

  NETZSCH Premier Technologies LLC
Product Category Industrial Mixers
Product Number MaxShear
Product Name Inline Dispersers
Applications / Industry Agricultural Products; Cosmetics Processing; Paint / Coating Processing; Pharmaceutical Processing
Features Interchangeable Rotor
Display Type Digital Numerical Display
User Interface Analog
Media Type Liquids; Solid with Liquid Addition; Powder or Granular
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
Vacuum Ribbon Blender - 42V Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing (optional feature)
Features Continuous; Cooling (optional feature); Heating (optional feature); Explosion Proof (optional feature)
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
View Details
High Shear Homogenizer Mixer (CAVITRON) - 1030.06 - ARDE Barinco, Inc.
Specs
Applications / Industry Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paper and Pulp Processing; Pharmaceutical Processing; Biotechnology
Feed Rate (volumetric) 240 to 3000 GPH (252 to 3155 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
Powder Mixer - Rollo-Mixer® Mk VIII - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities De-dusting, Impregnating
Display Type Digital Numerical Display
View Details