Networks International Corporation LC Bandpass Filter D-407-3

Description
Type: Bandpass Center Frequency: 157.000 (MHz) Bandwidth: (MHz) Poles: 6 Mount: SMT Package: CR-100-050-023S Length: 1.000 (in) Width: 0.500 (in) Height: 0.230 (in)
Description
Type: Bandpass Center Frequency: 157.000 (MHz) Bandwidth: (MHz) Poles: 6 Mount: SMT Package: CR-100-050-023S Length: 1.000 (in) Width: 0.500 (in) Height: 0.230 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - D-407-3 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
D-407-3
LC Bandpass Filter D-407-3
Type: Bandpass Center Frequency: 157.000 (MHz) Bandwidth: (MHz) Poles: 6 Mount: SMT Package: CR-100-050-023S Length: 1.000 (in) Width: 0.500 (in) Height: 0.230 (in)

Type: Bandpass Center Frequency: 157.000 (MHz) Bandwidth: (MHz) Poles: 6 Mount: SMT Package: CR-100-050-023S Length: 1.000 (in) Width: 0.500 (in) Height: 0.230 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number D-407-3
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - ECS-DCF 107 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
Ceramic Resonator Band Pass Filter, 1333 - 1513 MHz, 50Ω - CBP-1423AF+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-12000 SMA-Female Coaxial Low Pass Filter Rated at 50 Watts (CW) - HRT-LF(DC/12000)-455S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 12000 MHz
Insertion Loss 1.2 dB
View Details