Networks International Corporation LC Bandpass Filter C-937

Description
Type: Bandpass Center Frequency: 1780.000 (MHz) Bandwidth: (MHz) Poles: 8 Mount: SMT Package: S3-150-050-038S Length: 1.500 (in) Width: 0.500 (in) Height: 0.380 (in)
Description
Type: Bandpass Center Frequency: 1780.000 (MHz) Bandwidth: (MHz) Poles: 8 Mount: SMT Package: S3-150-050-038S Length: 1.500 (in) Width: 0.500 (in) Height: 0.380 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-937 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-937
LC Bandpass Filter C-937
Type: Bandpass Center Frequency: 1780.000 (MHz) Bandwidth: (MHz) Poles: 8 Mount: SMT Package: S3-150-050-038S Length: 1.500 (in) Width: 0.500 (in) Height: 0.380 (in)

Type: Bandpass Center Frequency: 1780.000 (MHz) Bandwidth: (MHz) Poles: 8 Mount: SMT Package: S3-150-050-038S Length: 1.500 (in) Width: 0.500 (in) Height: 0.380 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-937
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

MFBC-00007PSM, Passive GaAs MMIC 30.10 - 39.30 GHz Bandpass Filter - MFBC-00007PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 30100 to 39300 MHz
View Details
2372.5 MHz Cavity Band Pass Filter - AB2372B1009 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2372 MHz
Bandwidth 20000 kHz
View Details
RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details
Ceramic Filters - ECS-DCF 110 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details