Networks International Corporation LC Bandpass Filter C-928

Description
Type: Highpass Center Frequency: 2160.000 (MHz) Poles: 4 Mount: PIN Package: CR-100-038-038P Length: 1.000 (in) Width: 0.380 (in) Height: 0.380 (in)
Description
Type: Highpass Center Frequency: 2160.000 (MHz) Poles: 4 Mount: PIN Package: CR-100-038-038P Length: 1.000 (in) Width: 0.380 (in) Height: 0.380 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-928 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-928
LC Bandpass Filter C-928
Type: Highpass Center Frequency: 2160.000 (MHz) Poles: 4 Mount: PIN Package: CR-100-038-038P Length: 1.000 (in) Width: 0.380 (in) Height: 0.380 (in)

Type: Highpass Center Frequency: 2160.000 (MHz) Poles: 4 Mount: PIN Package: CR-100-038-038P Length: 1.000 (in) Width: 0.380 (in) Height: 0.380 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-928
Product Name LC Bandpass Filter
Filter Type High Pass
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 7.8 - 11.9 GHz Bandpass Filter - MFBP-00151CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 7800 to 11900 MHz
View Details
Cavity Filters: Very low insertion loss and high selectivity -  - Smiths Interconnect, a Molex company
Specs
Fc 30 to 51000 MHz
View Details
Low Pass Filter - 5o27172270 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 2170 MHz
View Details
2485-2590MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 20 Watts (CW) - HRT-BF(2537.5/105)-1282S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 105000 kHz
Insertion Loss 2 dB
View Details