Networks International Corporation LC Bandpass Filter C-916

Description
Type: Lowpass Center Frequency: 575.000 (MHz) Poles: 5 Mount: PIN Package: BR-150-044-031P Length: 1.500 (in) Width: 0.440 (in) Height: 0.310 (in)
Description
Type: Lowpass Center Frequency: 575.000 (MHz) Poles: 5 Mount: PIN Package: BR-150-044-031P Length: 1.500 (in) Width: 0.440 (in) Height: 0.310 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-916 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-916
LC Bandpass Filter C-916
Type: Lowpass Center Frequency: 575.000 (MHz) Poles: 5 Mount: PIN Package: BR-150-044-031P Length: 1.500 (in) Width: 0.440 (in) Height: 0.310 (in)

Type: Lowpass Center Frequency: 575.000 (MHz) Poles: 5 Mount: PIN Package: BR-150-044-031P Length: 1.500 (in) Width: 0.440 (in) Height: 0.310 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-916
Product Name LC Bandpass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

DC-1500MHz – Low Pass Filter - UIYLPF18026A - UIY Inc.
Specs
Filter Type Low Pass
Operating Temperature -20 to 55 C (-4 to 131 F)
Fc 1700 to 3000 MHz
View Details
MFBA-00002CH, Passive GaAs MMIC 18.10 - 26.00 GHz Bandpass Filter - MFBA-00002CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 18100 to 26000 MHz
View Details
Ceramic Filters - ECS-DCF-104 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1650 - 1900 MHz Absorptive LC Low Pass Filter - AE1900LL9312-A - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Insertion Loss 1 dB
Return Loss 20 dB
View Details