Networks International Corporation LC Bandpass Filter C-907

Description
Type: Bandpass Center Frequency: 2280.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: SMT Package: S4-150-050-038S Length: 1.500 (in) Width: 0.500 (in) Height: 0.380 (in)
Description
Type: Bandpass Center Frequency: 2280.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: SMT Package: S4-150-050-038S Length: 1.500 (in) Width: 0.500 (in) Height: 0.380 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-907 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-907
LC Bandpass Filter C-907
Type: Bandpass Center Frequency: 2280.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: SMT Package: S4-150-050-038S Length: 1.500 (in) Width: 0.500 (in) Height: 0.380 (in)

Type: Bandpass Center Frequency: 2280.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: SMT Package: S4-150-050-038S Length: 1.500 (in) Width: 0.500 (in) Height: 0.380 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-907
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

High Pass Filter - 5o2830250 - 5o.com
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 4000 to 18000 MHz
View Details
RF Filters - 2312-QPQ1909SRTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2448 MHz
View Details
2200-2400MHz N-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW) - HRT-BF(2300/200)-1086N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 200000 kHz
Insertion Loss 0.7500 dB
View Details
RF Tunable Filters: Bandpass/Bandreject/Digital Tunable Filters -  - Smiths Interconnect, a Molex company
Specs
Fc 24 to 4000 MHz
View Details