Networks International Corporation LC Bandpass Filter C-886

Description
Type: Bandpass Center Frequency: 0.446 (MHz) Bandwidth: (MHz) Poles: 3 Mount: SMT Package: NS-238-100-060S Length: 2.380 (in) Width: 1.000 (in) Height: 0.600 (in)
Description
Type: Bandpass Center Frequency: 0.446 (MHz) Bandwidth: (MHz) Poles: 3 Mount: SMT Package: NS-238-100-060S Length: 2.380 (in) Width: 1.000 (in) Height: 0.600 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-886 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-886
LC Bandpass Filter C-886
Type: Bandpass Center Frequency: 0.446 (MHz) Bandwidth: (MHz) Poles: 3 Mount: SMT Package: NS-238-100-060S Length: 2.380 (in) Width: 1.000 (in) Height: 0.600 (in)

Type: Bandpass Center Frequency: 0.446 (MHz) Bandwidth: (MHz) Poles: 3 Mount: SMT Package: NS-238-100-060S Length: 2.380 (in) Width: 1.000 (in) Height: 0.600 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-886
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

FB-1450, 14.50 GHz Bandpass Filter - FB-1450 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 14500 to ? MHz
Package Type Connectorized
View Details
RF Tunable Filters: Bandpass/Bandreject/Digital Tunable Filters -  - Smiths Interconnect, a Molex company
Specs
Fc 24 to 4000 MHz
View Details
Band Pass Filter - 5o2635141 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 23000 to 28000 MHz
View Details
2400-2500MHz SMA-Female Cavity Bandstop Filter Rated at 20 Watts (CW) - HRT-SF(2450/100)-1739S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 6000 MHz
Insertion Loss 2 dB
View Details