Networks International Corporation LC Bandpass Filter C-867

Description
Type: Bandpass Center Frequency: 1090.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: SMT Package: S4-125-075-038S Length: 1.250 (in) Width: 0.750 (in) Height: 0.380 (in)
Description
Type: Bandpass Center Frequency: 1090.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: SMT Package: S4-125-075-038S Length: 1.250 (in) Width: 0.750 (in) Height: 0.380 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-867 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-867
LC Bandpass Filter C-867
Type: Bandpass Center Frequency: 1090.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: SMT Package: S4-125-075-038S Length: 1.250 (in) Width: 0.750 (in) Height: 0.380 (in)

Type: Bandpass Center Frequency: 1090.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: SMT Package: S4-125-075-038S Length: 1.250 (in) Width: 0.750 (in) Height: 0.380 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-867
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

MFBC-00007PSM, Passive GaAs MMIC 30.10 - 39.30 GHz Bandpass Filter - MFBC-00007PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 30100 to 39300 MHz
View Details
2101.5 MHz Cavity Band Pass Filter - AB2101B689 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 12000 kHz
View Details
Ceramic Filters - ECS-DCF 107 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
DC-5600MHz SMA-Female Microstrip Low Pass Filter Rated at 5 Watts (CW) - HRT-LF(DC/5600)-2282S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 5600 MHz
Insertion Loss 2 dB
View Details