Networks International Corporation LC Bandpass Filter C-860

Description
Type: Bandpass Center Frequency: 21.400 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: CR-237-100-075P Length: 1.750 (in) Width: 0.495 (in) Height: 0.282 (in)
Description
Type: Bandpass Center Frequency: 21.400 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: CR-237-100-075P Length: 1.750 (in) Width: 0.495 (in) Height: 0.282 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-860 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-860
LC Bandpass Filter C-860
Type: Bandpass Center Frequency: 21.400 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: CR-237-100-075P Length: 1.750 (in) Width: 0.495 (in) Height: 0.282 (in)

Type: Bandpass Center Frequency: 21.400 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: CR-237-100-075P Length: 1.750 (in) Width: 0.495 (in) Height: 0.282 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-860
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

FB-3270, 32.7 GHz Bandpass Filter - FB-3270 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 32700 to 0.0 MHz
Package Type Connectorized
View Details
RF Tunable Filters: Bandpass/Bandreject/Digital Tunable Filters -  - Smiths Interconnect, a Molex company
Specs
Fc 24 to 4000 MHz
View Details
Low Pass Filter - 5o2735120 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 108 MHz
View Details
3470-3530MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(3500/60)-1578S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 10 to 6400 MHz
Insertion Loss 2 dB
View Details