Networks International Corporation LC Bandpass Filter C-852

Description
Type: Bandpass Center Frequency: 1780.000 (MHz) Bandwidth: (MHz) Poles: 8 Mount: SMT Package: S4-200-050-035S Length: 2.000 (in) Width: 0.500 (in) Height: 0.350 (in)
Description
Type: Bandpass Center Frequency: 1780.000 (MHz) Bandwidth: (MHz) Poles: 8 Mount: SMT Package: S4-200-050-035S Length: 2.000 (in) Width: 0.500 (in) Height: 0.350 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-852 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-852
LC Bandpass Filter C-852
Type: Bandpass Center Frequency: 1780.000 (MHz) Bandwidth: (MHz) Poles: 8 Mount: SMT Package: S4-200-050-035S Length: 2.000 (in) Width: 0.500 (in) Height: 0.350 (in)

Type: Bandpass Center Frequency: 1780.000 (MHz) Bandwidth: (MHz) Poles: 8 Mount: SMT Package: S4-200-050-035S Length: 2.000 (in) Width: 0.500 (in) Height: 0.350 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-852
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 1034409 - Richardson RFPD
Specs
Filter Type Bandpass
Filter Design Saw Filter
Fc 70 MHz
View Details
RF Filters - 1761-B028RF2S-TCT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2800 MHz
View Details
1616-1626.5MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 20 Watts (CW) - HRT-BF(1621/10.5)-265S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 10500 kHz
Insertion Loss 1 dB
View Details
Passive GaAs MMIC 2.0 GHz Highpass Filter - MFHP-00025CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 30000 MHz
View Details