Networks International Corporation LC Bandpass Filter C-832

Description
Type: Bandpass Center Frequency: 1280.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: PIN Package: AL-100-040-040P Length: 1.000 (in) Width: 0.400 (in) Height: 0.400 (in)
Description
Type: Bandpass Center Frequency: 1280.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: PIN Package: AL-100-040-040P Length: 1.000 (in) Width: 0.400 (in) Height: 0.400 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-832 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-832
LC Bandpass Filter C-832
Type: Bandpass Center Frequency: 1280.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: PIN Package: AL-100-040-040P Length: 1.000 (in) Width: 0.400 (in) Height: 0.400 (in)

Type: Bandpass Center Frequency: 1280.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: PIN Package: AL-100-040-040P Length: 1.000 (in) Width: 0.400 (in) Height: 0.400 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-832
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 11.98 - 13.91 GHz Bandpass Filter - MFBP-00081CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 11980 to 13910 MHz
View Details
WiFi Cavity Band Pass Filter - AB2432B1088 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2432 MHz
Bandwidth 12000 kHz
View Details
Ceramic Filters - ECS-DCF-103 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
5700-5900MHz N-Female Coaxial Cavity Band Pass Filter Rated at 50 Watts (CW) - HRT-BF(5800/200)-1340N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 200000 kHz
Insertion Loss 0.5000 dB
View Details