Networks International Corporation LC Bandpass Filter C-831

Description
Type: Bandpass Center Frequency: 150.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PIN Package: AL-100-040-040P Length: 1.000 (in) Width: 0.400 (in) Height: 0.400 (in)
Description
Type: Bandpass Center Frequency: 150.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PIN Package: AL-100-040-040P Length: 1.000 (in) Width: 0.400 (in) Height: 0.400 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-831 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-831
LC Bandpass Filter C-831
Type: Bandpass Center Frequency: 150.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PIN Package: AL-100-040-040P Length: 1.000 (in) Width: 0.400 (in) Height: 0.400 (in)

Type: Bandpass Center Frequency: 150.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PIN Package: AL-100-040-040P Length: 1.000 (in) Width: 0.400 (in) Height: 0.400 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-831
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

2441.8 MHz RF SAW Filter - ISM Band - 855916 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design Saw Filter
View Details
RF Filters - 1761-L128XH4S-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Bandwidth 1.25E7 kHz
View Details
DC-26000MHz 2.92-Female Microstrip Low Pass Filter Rated at 1 Watts (CW) - HRT-LF(DC/26000)-2151SM - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 26000 MHz
Insertion Loss 3 dB
View Details
Passive GaAs MMIC 8.5 - 10 GHz Bandpass Filter - MFBP-00113CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 8520 to 9860 MHz
View Details