Networks International Corporation LC Bandpass Filter C-827

Description
Type: Bandpass Center Frequency: 1040.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: SMT Package: S3-100-038-038S Length: 1.000 (in) Width: 0.380 (in) Height: 0.380 (in)
Description
Type: Bandpass Center Frequency: 1040.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: SMT Package: S3-100-038-038S Length: 1.000 (in) Width: 0.380 (in) Height: 0.380 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-827 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-827
LC Bandpass Filter C-827
Type: Bandpass Center Frequency: 1040.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: SMT Package: S3-100-038-038S Length: 1.000 (in) Width: 0.380 (in) Height: 0.380 (in)

Type: Bandpass Center Frequency: 1040.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: SMT Package: S3-100-038-038S Length: 1.000 (in) Width: 0.380 (in) Height: 0.380 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-827
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-107DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details
RF Filters - 3157-HFCG-2500+CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 8600 MHz
View Details
449-451MHz DIN-Female Coaxial Cavity Band Pass Filter Rated at 500 Watts (CW) - HRT-BF(450/2)-1084D - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 2000 kHz
Insertion Loss 0.7000 dB
View Details