Networks International Corporation LC Bandpass Filter C-807

Description
Type: Bandpass Center Frequency: 1360.500 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PCB Package: PC-150-050-050 Length: 1.500 (in) Width: 0.500 (in) Height: 0.500 (in)
Description
Type: Bandpass Center Frequency: 1360.500 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PCB Package: PC-150-050-050 Length: 1.500 (in) Width: 0.500 (in) Height: 0.500 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-807 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-807
LC Bandpass Filter C-807
Type: Bandpass Center Frequency: 1360.500 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PCB Package: PC-150-050-050 Length: 1.500 (in) Width: 0.500 (in) Height: 0.500 (in)

Type: Bandpass Center Frequency: 1360.500 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PCB Package: PC-150-050-050 Length: 1.500 (in) Width: 0.500 (in) Height: 0.500 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-807
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - ECS-DCF 107 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
LTCC Band Pass Filter, 3130 - 5040 MHz, 50Ω - BFCV-4085+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 4085 dB
View Details
3 suppliers
2200-2400MHz N-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW) - HRT-BF(2300/200)-1086N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 200000 kHz
Insertion Loss 0.7500 dB
View Details