Networks International Corporation LC Bandpass Filter C-803

Description
Type: Bandpass Center Frequency: 282.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PCB Package: PC-200-050-050 Length: 2.000 (in) Width: 0.500 (in) Height: 0.500 (in)
Description
Type: Bandpass Center Frequency: 282.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PCB Package: PC-200-050-050 Length: 2.000 (in) Width: 0.500 (in) Height: 0.500 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-803 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-803
LC Bandpass Filter C-803
Type: Bandpass Center Frequency: 282.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PCB Package: PC-200-050-050 Length: 2.000 (in) Width: 0.500 (in) Height: 0.500 (in)

Type: Bandpass Center Frequency: 282.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PCB Package: PC-200-050-050 Length: 2.000 (in) Width: 0.500 (in) Height: 0.500 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-803
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

FB-0785, 7.85 GHz Bandpass Filter - FB-0785 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 7850 to ? MHz
Package Type Connectorized
View Details
4925 MHz Cavity Bandpass Filter - AB4925B1317-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 150000 kHz
View Details
RF Tunable Filters: Bandpass/Bandreject/Digital Tunable Filters -  - Smiths Interconnect, a Molex company
Specs
Fc 24 to 4000 MHz
View Details
Ceramic Filters - ECS-DCF-101 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers