Networks International Corporation LC Bandpass Filter C-800

Description
Type: Bandpass Center Frequency: 850.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PCB Package: PC-150-050-035 Length: 1.500 (in) Width: 0.500 (in) Height: 0.350 (in)
Description
Type: Bandpass Center Frequency: 850.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PCB Package: PC-150-050-035 Length: 1.500 (in) Width: 0.500 (in) Height: 0.350 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-800 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-800
LC Bandpass Filter C-800
Type: Bandpass Center Frequency: 850.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PCB Package: PC-150-050-035 Length: 1.500 (in) Width: 0.500 (in) Height: 0.350 (in)

Type: Bandpass Center Frequency: 850.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PCB Package: PC-150-050-035 Length: 1.500 (in) Width: 0.500 (in) Height: 0.350 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-800
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

High Pass Filter - 5o2871910 - 5o.com
Specs
Filter Type High Pass
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 800 to 4000 MHz
View Details
3595.5 MHz Cavity Band Pass Filter - AB3595B760 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3596 MHz
Bandwidth 10000 kHz
View Details
Ceramic Filters - LTM455DU-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Filter Type AM
Fc 0.4550 MHz
View Details
Ceramic Resonator Band Pass Filter, 1427 - 1525 MHz, 50Ω - CBP-1476BD+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers