Networks International Corporation LC Bandpass Filter C-785

Description
Type: Bandpass Center Frequency: 1800.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PIN Package: CR-150-050-034P Length: 1.500 (in) Width: 0.500 (in) Height: 0.340 (in)
Description
Type: Bandpass Center Frequency: 1800.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PIN Package: CR-150-050-034P Length: 1.500 (in) Width: 0.500 (in) Height: 0.340 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-785 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-785
LC Bandpass Filter C-785
Type: Bandpass Center Frequency: 1800.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PIN Package: CR-150-050-034P Length: 1.500 (in) Width: 0.500 (in) Height: 0.340 (in)

Type: Bandpass Center Frequency: 1800.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PIN Package: CR-150-050-034P Length: 1.500 (in) Width: 0.500 (in) Height: 0.340 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-785
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 5o26100600 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 1350 to 1785 MHz
View Details
WiFi Cavity Band Pass Filter - AB1999B1104 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 20000 kHz
View Details
Ceramic Filters - ECS-DCF 109 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
LTCC Band Pass Filter, 2750 - 2950 MHz, 50Ω - BFCN-2850+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 2850 dB
View Details
4 suppliers