Networks International Corporation LC Bandpass Filter C-702

Description
Type: Bandpass Center Frequency: 21.400 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: CR-175-060-044P Length: 1.750 (in) Width: 0.600 (in) Height: 0.440 (in)
Description
Type: Bandpass Center Frequency: 21.400 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: CR-175-060-044P Length: 1.750 (in) Width: 0.600 (in) Height: 0.440 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-702 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-702
LC Bandpass Filter C-702
Type: Bandpass Center Frequency: 21.400 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: CR-175-060-044P Length: 1.750 (in) Width: 0.600 (in) Height: 0.440 (in)

Type: Bandpass Center Frequency: 21.400 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: CR-175-060-044P Length: 1.750 (in) Width: 0.600 (in) Height: 0.440 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-702
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

6 GHz Wi-Fi U-NII 7-8 bandBoost™ Filter - QPQ5602 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
RF Filters - 1761-1141-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 28000 MHz
View Details
2 suppliers
1997.5-2002.5MHz SMA-Female Cavity Bandstop Filter Rated at 1 Watts (CW) - HRT-SF(2000/5)-976S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 2200 MHz
Insertion Loss 1.2 dB
View Details
Passive GaAs MMIC 3.95 GHz Highpass Filter - MFHP-00026CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 50000 MHz
View Details