Networks International Corporation LC Bandpass Filter C-684

Description
Type: Lowpass Center Frequency: 4.100 (MHz) Poles: 4 Mount: PIN Package: BR-235-082-074P Length: 2.345 (in) Width: 0.820 (in) Height: 0.740 (in)
Description
Type: Lowpass Center Frequency: 4.100 (MHz) Poles: 4 Mount: PIN Package: BR-235-082-074P Length: 2.345 (in) Width: 0.820 (in) Height: 0.740 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-684 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-684
LC Bandpass Filter C-684
Type: Lowpass Center Frequency: 4.100 (MHz) Poles: 4 Mount: PIN Package: BR-235-082-074P Length: 2.345 (in) Width: 0.820 (in) Height: 0.740 (in)

Type: Lowpass Center Frequency: 4.100 (MHz) Poles: 4 Mount: PIN Package: BR-235-082-074P Length: 2.345 (in) Width: 0.820 (in) Height: 0.740 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-684
Product Name LC Bandpass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 5o2648250 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 130 to 700 MHz
View Details
2495 MHz Cavity Band Pass Filter - AB2495B784 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2495 MHz
Bandwidth 22000 kHz
View Details
Ceramic Filters - LTM455DU-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Filter Type AM
Fc 0.4550 MHz
View Details
Ceramic Filters - 3157-LFCN-3000D+CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 3500 MHz
View Details