Networks International Corporation LC Bandpass Filter C-663

Description
Type: Bandpass Center Frequency: 5.650 (MHz) Bandwidth: (MHz) Poles: 3 Mount: PCB Package: PC-100-050-030 Length: 1.000 (in) Width: 0.500 (in) Height: 0.300 (in)
Description
Type: Bandpass Center Frequency: 5.650 (MHz) Bandwidth: (MHz) Poles: 3 Mount: PCB Package: PC-100-050-030 Length: 1.000 (in) Width: 0.500 (in) Height: 0.300 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-663 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-663
LC Bandpass Filter C-663
Type: Bandpass Center Frequency: 5.650 (MHz) Bandwidth: (MHz) Poles: 3 Mount: PCB Package: PC-100-050-030 Length: 1.000 (in) Width: 0.500 (in) Height: 0.300 (in)

Type: Bandpass Center Frequency: 5.650 (MHz) Bandwidth: (MHz) Poles: 3 Mount: PCB Package: PC-100-050-030 Length: 1.000 (in) Width: 0.500 (in) Height: 0.300 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-663
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 20.3 GHz Lowpass Filter - MFLP-00034CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 20300 MHz
View Details
Filter Select Plus -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details
Band Pass Filter - 5o26106731 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 390 to 470 MHz
View Details
1920-1950MHz N-Female Coaxial Cavity Band Pass Filter Rated at 50 Watts (CW) - HRT-BF(1950/60)-181NW - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 60000 kHz
Insertion Loss 0.7500 dB
View Details