Networks International Corporation LC Bandpass Filter C-656-12

Description
Type: Bandpass Center Frequency: 19.600 (MHz) Bandwidth: (MHz) Poles: 6 Mount: SMA Package: CR-600-140-139C Length: 6.000 (in) Width: 1.400 (in) Height: 1.390 (in)
Description
Type: Bandpass Center Frequency: 19.600 (MHz) Bandwidth: (MHz) Poles: 6 Mount: SMA Package: CR-600-140-139C Length: 6.000 (in) Width: 1.400 (in) Height: 1.390 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-656-12 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-656-12
LC Bandpass Filter C-656-12
Type: Bandpass Center Frequency: 19.600 (MHz) Bandwidth: (MHz) Poles: 6 Mount: SMA Package: CR-600-140-139C Length: 6.000 (in) Width: 1.400 (in) Height: 1.390 (in)

Type: Bandpass Center Frequency: 19.600 (MHz) Bandwidth: (MHz) Poles: 6 Mount: SMA Package: CR-600-140-139C Length: 6.000 (in) Width: 1.400 (in) Height: 1.390 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-656-12
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 5o2683660 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1350 to 1550 MHz
View Details
WiFi Cavity Band Pass Filter - AB2061B623 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details
Ceramic Filters - 50-ECS-DCF-110CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6450 MHz
Insertion Loss 3 dB
View Details
Lumped LC Band Pass Filter, 63 - 85 MHz, 50Ω - BPF-C73+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers