Networks International Corporation LC Bandpass Filter C-632

Description
Type: Bandpass Center Frequency: 0.700 (MHz) Bandwidth: (MHz) Poles: 4 Mount: SMA Package: CR-350-150-100C Length: 3.500 (in) Width: 1.500 (in) Height: 1.000 (in)
Description
Type: Bandpass Center Frequency: 0.700 (MHz) Bandwidth: (MHz) Poles: 4 Mount: SMA Package: CR-350-150-100C Length: 3.500 (in) Width: 1.500 (in) Height: 1.000 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-632 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-632
LC Bandpass Filter C-632
Type: Bandpass Center Frequency: 0.700 (MHz) Bandwidth: (MHz) Poles: 4 Mount: SMA Package: CR-350-150-100C Length: 3.500 (in) Width: 1.500 (in) Height: 1.000 (in)

Type: Bandpass Center Frequency: 0.700 (MHz) Bandwidth: (MHz) Poles: 4 Mount: SMA Package: CR-350-150-100C Length: 3.500 (in) Width: 1.500 (in) Height: 1.000 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-632
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

6 GHz Wi-Fi U-NII 5-8 bandBoost™ Filter - QPQ5604 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
RF Filters - 1761-B145LB1S-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 14500 MHz
View Details
5725-5850MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(5787.5/125)-1735S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 8000 MHz
Insertion Loss 3 dB
View Details
Passive GaAs MMIC 1.4 - 2.1 GHz Bandpass Filter - MFBP-00116CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 1420 to 2090 MHz
View Details