Networks International Corporation LC Bandpass Filter C-617

Description
Type: Bandpass Center Frequency: 960.000 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: CR-200-050-036P Length: 2.000 (in) Width: 0.500 (in) Height: 0.360 (in)
Description
Type: Bandpass Center Frequency: 960.000 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: CR-200-050-036P Length: 2.000 (in) Width: 0.500 (in) Height: 0.360 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-617 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-617
LC Bandpass Filter C-617
Type: Bandpass Center Frequency: 960.000 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: CR-200-050-036P Length: 2.000 (in) Width: 0.500 (in) Height: 0.360 (in)

Type: Bandpass Center Frequency: 960.000 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: CR-200-050-036P Length: 2.000 (in) Width: 0.500 (in) Height: 0.360 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-617
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

3.55-3.7 GHz 5G CBRS BAW Filter - QPQ3550 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
RF Filters - 1761-L220XH5S-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Bandwidth 2.24E7 kHz
View Details
2300-2400MHz N-Female Coaxial Cavity Band Pass Filter Rated at 70 Watts (CW) - HRT-BF(2350/100)-851N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 100000 kHz
Insertion Loss 1.7 dB
View Details
Passive GaAs MMIC 27.5 - 29.9 GHz Bandpass Filter - MFBP-00062CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 27500 to 29860 MHz
View Details