Networks International Corporation LC Bandpass Filter C-613

Description
Type: Bandpass Center Frequency: 124.500 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: BR-200-050-036P Length: 2.000 (in) Width: 0.500 (in) Height: 0.360 (in)
Description
Type: Bandpass Center Frequency: 124.500 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: BR-200-050-036P Length: 2.000 (in) Width: 0.500 (in) Height: 0.360 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-613 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-613
LC Bandpass Filter C-613
Type: Bandpass Center Frequency: 124.500 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: BR-200-050-036P Length: 2.000 (in) Width: 0.500 (in) Height: 0.360 (in)

Type: Bandpass Center Frequency: 124.500 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: BR-200-050-036P Length: 2.000 (in) Width: 0.500 (in) Height: 0.360 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-613
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

L1 Low Loss GPS SAW Filter - QPQ1060 - Qorvo
Specs
Filter Technology Passive Filter
Filter Design Saw Filter
Fc 1560 to 1591 MHz
View Details
RF Filters - 1761-B20BLSBN01-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 20150 MHz
View Details
2300-2450MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(2375/150)-1597S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 6000 MHz
Insertion Loss 2 dB
View Details
FB-1445SM, 14.45 GHz Surface Mount Bandpass Filter - FB-1445SM - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 13200 to 15700 MHz
Package Type Surface Mount
View Details