Networks International Corporation LC Bandpass Filter C-610

Description
Type: Bandpass Center Frequency: 1.575 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: CR-350-150-090P Length: 3.500 (in) Width: 1.500 (in) Height: 0.900 (in)
Description
Type: Bandpass Center Frequency: 1.575 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: CR-350-150-090P Length: 3.500 (in) Width: 1.500 (in) Height: 0.900 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-610 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-610
LC Bandpass Filter C-610
Type: Bandpass Center Frequency: 1.575 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: CR-350-150-090P Length: 3.500 (in) Width: 1.500 (in) Height: 0.900 (in)

Type: Bandpass Center Frequency: 1.575 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Package: CR-350-150-090P Length: 3.500 (in) Width: 1.500 (in) Height: 0.900 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-610
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

L2 Low Loss GPS SAW Filter - QPQ1061 - Qorvo
Specs
Filter Technology Passive Filter
Filter Design Saw Filter
Fc 1212 to 1243 MHz
View Details
RF Filters - 1761-B047MC5S-TDKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 4700 MHz
View Details
DC-26000MHz 2.92-Female Microstrip Low Pass Filter Rated at 1 Watts (CW) - HRT-LF(DC/26000)-2151SM - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 26000 MHz
Insertion Loss 3 dB
View Details
Passive GaAs MMIC 25.7 - 38.5 GHz Bandpass Filter - MFBP-00118CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 25670 to 38460 MHz
View Details