Networks International Corporation LC Bandpass Filter C-607

Description
Type: Bandpass Center Frequency: 6.540 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: CR-450-190-090P Length: 4.500 (in) Width: 1.900 (in) Height: 0.900 (in)
Description
Type: Bandpass Center Frequency: 6.540 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: CR-450-190-090P Length: 4.500 (in) Width: 1.900 (in) Height: 0.900 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-607 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-607
LC Bandpass Filter C-607
Type: Bandpass Center Frequency: 6.540 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: CR-450-190-090P Length: 4.500 (in) Width: 1.900 (in) Height: 0.900 (in)

Type: Bandpass Center Frequency: 6.540 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: CR-450-190-090P Length: 4.500 (in) Width: 1.900 (in) Height: 0.900 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-607
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 1075217 - Richardson RFPD
Specs
Filter Type Bandpass
Filter Design Ceramic Filter; Saw Filter
Fc 847 MHz
View Details
RF Filters - 1761-B038MC9S-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 3810 MHz
View Details
1597.5-1602.5MHz SMA-Female Cavity Bandstop Filter Rated at 1 Watts (CW) - HRT-SF(1600/5)-975S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 2200 MHz
Insertion Loss 1.2 dB
View Details
MFBC-00010PSM, Passive GaAs MMIC 14.60 - 18.90 GHz Bandpass Filter - MFBC-00010PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 14600 to 18900 MHz
View Details