Networks International Corporation LC Bandpass Filter C-606

Description
Type: Bandpass Center Frequency: 43.300 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: CR-350-150-090P Length: 3.500 (in) Width: 1.500 (in) Height: 0.900 (in)
Description
Type: Bandpass Center Frequency: 43.300 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: CR-350-150-090P Length: 3.500 (in) Width: 1.500 (in) Height: 0.900 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-606 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-606
LC Bandpass Filter C-606
Type: Bandpass Center Frequency: 43.300 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: CR-350-150-090P Length: 3.500 (in) Width: 1.500 (in) Height: 0.900 (in)

Type: Bandpass Center Frequency: 43.300 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: CR-350-150-090P Length: 3.500 (in) Width: 1.500 (in) Height: 0.900 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-606
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 5o261941260 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 240 to 380 MHz
View Details
Ceramic Filters - ECS-DCF 109 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
5755-5795 MHz Cavity Band Pass Filter - AB5775B785 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5775 MHz
Bandwidth 40000 kHz
View Details
Ceramic Resonator Band Pass Filter, 1280 - 1360 MHz, 50Ω - CBP-1320Q+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers