Networks International Corporation LC Bandpass Filter C-591

Description
Type: Lowpass Center Frequency: 2700.000 (MHz) Poles: 4 Mount: PIN Package: BR-125-038-025P Length: 1.250 (in) Width: 0.380 (in) Height: 0.250 (in)
Description
Type: Lowpass Center Frequency: 2700.000 (MHz) Poles: 4 Mount: PIN Package: BR-125-038-025P Length: 1.250 (in) Width: 0.380 (in) Height: 0.250 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-591 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-591
LC Bandpass Filter C-591
Type: Lowpass Center Frequency: 2700.000 (MHz) Poles: 4 Mount: PIN Package: BR-125-038-025P Length: 1.250 (in) Width: 0.380 (in) Height: 0.250 (in)

Type: Lowpass Center Frequency: 2700.000 (MHz) Poles: 4 Mount: PIN Package: BR-125-038-025P Length: 1.250 (in) Width: 0.380 (in) Height: 0.250 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-591
Product Name LC Bandpass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

RF Tunable Filters: Bandpass/Bandreject/Digital Tunable Filters -  - Molex Signal Tech Industrial Ltd.
Specs
Fc 24 to 4000 MHz
View Details
1597.5-1602.5MHz SMA-Female Cavity Bandstop Filter Rated at 1 Watts (CW) - HRT-SF(1600/5)-975S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 2200 MHz
Insertion Loss 1.2 dB
View Details
Ceramic Filters - 50-ECS-DCF-110TR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6450 MHz
Insertion Loss 3 dB
View Details
1900 - 2200 MHz Absorptive LC Low Pass Filter - AE2200LL9313-A - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Insertion Loss 1 dB
Return Loss 20 dB
View Details