Networks International Corporation LC Bandpass Filter C-461

Description
Type: Bandpass Center Frequency: 160.000 (MHz) Bandwidth: (MHz) Poles: 7 Mount: SMA Package: CR-238-100-075C Length: 2.380 (in) Width: 1.000 (in) Height: 0.750 (in)
Description
Type: Bandpass Center Frequency: 160.000 (MHz) Bandwidth: (MHz) Poles: 7 Mount: SMA Package: CR-238-100-075C Length: 2.380 (in) Width: 1.000 (in) Height: 0.750 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-461 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-461
LC Bandpass Filter C-461
Type: Bandpass Center Frequency: 160.000 (MHz) Bandwidth: (MHz) Poles: 7 Mount: SMA Package: CR-238-100-075C Length: 2.380 (in) Width: 1.000 (in) Height: 0.750 (in)

Type: Bandpass Center Frequency: 160.000 (MHz) Bandwidth: (MHz) Poles: 7 Mount: SMA Package: CR-238-100-075C Length: 2.380 (in) Width: 1.000 (in) Height: 0.750 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-461
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Low Pass Filter - 5o2746300 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 2300 MHz
View Details
2441.8 MHz RF SAW Filter - ISM Band - 855916 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design Saw Filter
View Details
2020-2200MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(2110/180)-1595S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 6000 MHz
Insertion Loss 2 dB
View Details
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass; Low Pass
Fc 5 to 10000 MHz
View Details