Networks International Corporation LC Bandpass Filter C-446-4

Description
Type: Bandpass Center Frequency: 30.000 (MHz) Bandwidth: (MHz) Poles: 9 Mount: PIN Package: CR-238-100-075P Length: 2.380 (in) Width: 1.000 (in) Height: 0.750 (in)
Description
Type: Bandpass Center Frequency: 30.000 (MHz) Bandwidth: (MHz) Poles: 9 Mount: PIN Package: CR-238-100-075P Length: 2.380 (in) Width: 1.000 (in) Height: 0.750 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-446-4 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-446-4
LC Bandpass Filter C-446-4
Type: Bandpass Center Frequency: 30.000 (MHz) Bandwidth: (MHz) Poles: 9 Mount: PIN Package: CR-238-100-075P Length: 2.380 (in) Width: 1.000 (in) Height: 0.750 (in)

Type: Bandpass Center Frequency: 30.000 (MHz) Bandwidth: (MHz) Poles: 9 Mount: PIN Package: CR-238-100-075P Length: 2.380 (in) Width: 1.000 (in) Height: 0.750 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-446-4
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 6.1 - 9.3 GHz Bandpass Filter - MFBP-00084BH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 6070 to 9270 MHz
View Details
Filter Select Plus -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details
Band Pass Filter - 5o2660320 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 3000 to 10000 MHz
View Details
DC-5600MHz SMA-Female Microstrip Low Pass Filter Rated at 5 Watts (CW) - HRT-LF(DC/5600)-2282S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 5600 MHz
Insertion Loss 2 dB
View Details