Networks International Corporation LC Bandpass Filter C-446-2

Description
Type: Bandpass Center Frequency: 30.000 (MHz) Bandwidth: (MHz) Poles: 10 Mount: PIN Package: CR-238-100-075P Length: 2.380 (in) Width: 1.000 (in) Height: 0.750 (in)
Description
Type: Bandpass Center Frequency: 30.000 (MHz) Bandwidth: (MHz) Poles: 10 Mount: PIN Package: CR-238-100-075P Length: 2.380 (in) Width: 1.000 (in) Height: 0.750 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-446-2 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-446-2
LC Bandpass Filter C-446-2
Type: Bandpass Center Frequency: 30.000 (MHz) Bandwidth: (MHz) Poles: 10 Mount: PIN Package: CR-238-100-075P Length: 2.380 (in) Width: 1.000 (in) Height: 0.750 (in)

Type: Bandpass Center Frequency: 30.000 (MHz) Bandwidth: (MHz) Poles: 10 Mount: PIN Package: CR-238-100-075P Length: 2.380 (in) Width: 1.000 (in) Height: 0.750 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-446-2
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 19.6 GHz Highpass Filter - MFHP-00035CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 80000 MHz
View Details
WiFi Cavity Band Pass Filter - AB2016B617 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 12000 kHz
View Details
Ceramic Filters - ECS-DCF 110 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
2485-2590MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 20 Watts (CW) - HRT-BF(2537.5/105)-1282S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 105000 kHz
Insertion Loss 2 dB
View Details