Networks International Corporation LC Bandpass Filter C-430

Description
Type: Bandpass Center Frequency: 160.000 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: CR-250-075-050P Length: 2.500 (in) Width: 0.750 (in) Height: 0.500 (in)
Description
Type: Bandpass Center Frequency: 160.000 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: CR-250-075-050P Length: 2.500 (in) Width: 0.750 (in) Height: 0.500 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-430 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-430
LC Bandpass Filter C-430
Type: Bandpass Center Frequency: 160.000 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: CR-250-075-050P Length: 2.500 (in) Width: 0.750 (in) Height: 0.500 (in)

Type: Bandpass Center Frequency: 160.000 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: CR-250-075-050P Length: 2.500 (in) Width: 0.750 (in) Height: 0.500 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-430
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF5030A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 1660 MHz
View Details
Passive GaAs MMIC 15 - 19.8 GHz Bandpass Filter - MFBC-00004CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 15000 to 19800 MHz
View Details
Ceramic Filters - 50-ECS-DCF-107DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details
2375.5 MHz Cavity Band Pass Filter - AB2375B915 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2372 MHz
Bandwidth 25000 kHz
View Details