Networks International Corporation LC Bandpass Filter C-402

Description
Type: Bandpass Center Frequency: 21.400 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: CR-238-100-050P Length: 2.380 (in) Width: 1.000 (in) Height: 0.500 (in)
Description
Type: Bandpass Center Frequency: 21.400 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: CR-238-100-050P Length: 2.380 (in) Width: 1.000 (in) Height: 0.500 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-402 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-402
LC Bandpass Filter C-402
Type: Bandpass Center Frequency: 21.400 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: CR-238-100-050P Length: 2.380 (in) Width: 1.000 (in) Height: 0.500 (in)

Type: Bandpass Center Frequency: 21.400 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: CR-238-100-050P Length: 2.380 (in) Width: 1.000 (in) Height: 0.500 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-402
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

6 GHz Wi-Fi U-NII 5-8 bandBoost™ Filter - QPQ5610 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
RF Filters - 1761-B120RF0W-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 12000 MHz
View Details
915-960MHz SMA-Female Cavity Bandstop Filter Rated at 50 Watts (CW) - HRT-SF(932.5/35)-2246S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 400 to 2500 MHz
Insertion Loss 1.5 dB
View Details
MFBP-00002PSM, Passive GaAs MMIC 5.9 - 7.5 GHz Bandpass Filter - MFBP-00002PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5900 to 7500 MHz
View Details