Networks International Corporation LC Bandpass Filter C-361

Description
Type: Lowpass Center Frequency: 1.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PIN Package: CR-180-080-065P Length: 1.800 (in) Width: 0.800 (in) Height: 0.650 (in)
Description
Type: Lowpass Center Frequency: 1.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PIN Package: CR-180-080-065P Length: 1.800 (in) Width: 0.800 (in) Height: 0.650 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-361 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-361
LC Bandpass Filter C-361
Type: Lowpass Center Frequency: 1.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PIN Package: CR-180-080-065P Length: 1.800 (in) Width: 0.800 (in) Height: 0.650 (in)

Type: Lowpass Center Frequency: 1.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PIN Package: CR-180-080-065P Length: 1.800 (in) Width: 0.800 (in) Height: 0.650 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-361
Product Name LC Bandpass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-108DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6525 MHz
Insertion Loss 3 dB
View Details
LTCC Band Pass Filter, 5100 - 5930 MHz, 50Ω - BFCG-552+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
1200-1220MHz SMA-Female Cavity Bandstop Filter Rated at 25 Watts (CW) - HRT-SF(1210/20)-2026S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 4500 MHz
Insertion Loss 1.8 dB
View Details