Networks International Corporation LC Bandpass Filter C-331

Description
Type: Bandpass Center Frequency: 0.500 (MHz) Bandwidth: (MHz) Poles: 2 Mount: PIN Package: CR-238-100-065P Length: 2.380 (in) Width: 1.000 (in) Height: 0.650 (in)
Description
Type: Bandpass Center Frequency: 0.500 (MHz) Bandwidth: (MHz) Poles: 2 Mount: PIN Package: CR-238-100-065P Length: 2.380 (in) Width: 1.000 (in) Height: 0.650 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-331 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-331
LC Bandpass Filter C-331
Type: Bandpass Center Frequency: 0.500 (MHz) Bandwidth: (MHz) Poles: 2 Mount: PIN Package: CR-238-100-065P Length: 2.380 (in) Width: 1.000 (in) Height: 0.650 (in)

Type: Bandpass Center Frequency: 0.500 (MHz) Bandwidth: (MHz) Poles: 2 Mount: PIN Package: CR-238-100-065P Length: 2.380 (in) Width: 1.000 (in) Height: 0.650 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-331
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

MFHP-00003PSM, Passive GaAs MMIC 15.40 GHz Highpass Filter - MFHP-00003PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 15400 MHz
View Details
4935 MHz Cavity Band Pass Filter - AB4935B906 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4935 MHz
Bandwidth 57000 kHz
View Details
Ceramic Filters - ECS-DCF-101 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
5725-5850MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(5787.5/125)-1735S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 8000 MHz
Insertion Loss 3 dB
View Details