Networks International Corporation LC Bandpass Filter C-329

Description
Type: Lowpass Center Frequency: 30.000 (MHz) Poles: 4 Mount: BNC Package: CR-350-150-100C Length: 3.500 (in) Width: 1.500 (in) Height: 1.000 (in)
Description
Type: Lowpass Center Frequency: 30.000 (MHz) Poles: 4 Mount: BNC Package: CR-350-150-100C Length: 3.500 (in) Width: 1.500 (in) Height: 1.000 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-329 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-329
LC Bandpass Filter C-329
Type: Lowpass Center Frequency: 30.000 (MHz) Poles: 4 Mount: BNC Package: CR-350-150-100C Length: 3.500 (in) Width: 1.500 (in) Height: 1.000 (in)

Type: Lowpass Center Frequency: 30.000 (MHz) Poles: 4 Mount: BNC Package: CR-350-150-100C Length: 3.500 (in) Width: 1.500 (in) Height: 1.000 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-329
Product Name LC Bandpass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

MFBT-00002PSM, GaAs MMIC Tunable Filter - MFBT-00002PSM - Marki Microwave LLC
Specs
Fc 5500 to 15500 MHz
Package Type Surface Mount
View Details
Ceramic Filters: High volume and various mounting configurations -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 400 to 6000 MHz
View Details
Band Pass Filter - 5o2693930 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 380 to 500 MHz
View Details
DC-18000MHz SMA-Female Microstrip Low Pass Filter Rated at 15 Watts (CW) - HRT-LF(DC/18000)-982S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 18000 MHz
Insertion Loss 1 dB
View Details