Networks International Corporation LC Bandpass Filter C-314

Description
Type: Bandpass Center Frequency: 0.455 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PIN Package: CR-258-134-092P Length: 2.580 (in) Width: 1.340 (in) Height: 0.920 (in)
Description
Type: Bandpass Center Frequency: 0.455 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PIN Package: CR-258-134-092P Length: 2.580 (in) Width: 1.340 (in) Height: 0.920 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-314 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-314
LC Bandpass Filter C-314
Type: Bandpass Center Frequency: 0.455 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PIN Package: CR-258-134-092P Length: 2.580 (in) Width: 1.340 (in) Height: 0.920 (in)

Type: Bandpass Center Frequency: 0.455 (MHz) Bandwidth: (MHz) Poles: 5 Mount: PIN Package: CR-258-134-092P Length: 2.580 (in) Width: 1.340 (in) Height: 0.920 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-314
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Band Stop Filter - 5o29295670 - 5o.com
Specs
Filter Type Band Reject
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 0.0 to 2200 MHz
View Details
4994 MHz Cavity Band Pass Filter - AB4994B965 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4994 MHz
Bandwidth 50000 kHz
View Details
Ceramic Filters - ECS-DCF 110 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
Lumped LC Band Pass Filter, 420 - 750 MHz, 50Ω - BPF-AM585+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 585 dB
View Details