Networks International Corporation LC Bandpass Filter C-306

Description
Type: Bandpass Center Frequency: 160.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: PIN Package: CR-153-040-030P Length: 1.530 (in) Width: 0.400 (in) Height: 0.300 (in)
Description
Type: Bandpass Center Frequency: 160.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: PIN Package: CR-153-040-030P Length: 1.530 (in) Width: 0.400 (in) Height: 0.300 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-306 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-306
LC Bandpass Filter C-306
Type: Bandpass Center Frequency: 160.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: PIN Package: CR-153-040-030P Length: 1.530 (in) Width: 0.400 (in) Height: 0.300 (in)

Type: Bandpass Center Frequency: 160.000 (MHz) Bandwidth: (MHz) Poles: 4 Mount: PIN Package: CR-153-040-030P Length: 1.530 (in) Width: 0.400 (in) Height: 0.300 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-306
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

FB-0955, 9.55 GHz Bandpass Filter - FB-0955 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 9550 to ? MHz
Package Type Connectorized
View Details
5495 MHz WiFi Cavity Filter - AB5495B1045 - Anatech Electronics, Inc.
Specs
Fc 5495 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
Ceramic Filters - 50-ECS-DCF-108DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6525 MHz
Insertion Loss 3 dB
View Details
5720-5760MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW) - HRT-BF(5740/40)-1295S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 40000 kHz
Insertion Loss 1.5 dB
View Details