Networks International Corporation LC Bandpass Filter C-297

Description
Type: Bandpass Center Frequency: 8.400 (MHz) Bandwidth: (MHz) Poles: 8 Mount: PIN Package: CR-494-200-099P Length: 4.940 (in) Width: 2.000 (in) Height: 0.990 (in)
Description
Type: Bandpass Center Frequency: 8.400 (MHz) Bandwidth: (MHz) Poles: 8 Mount: PIN Package: CR-494-200-099P Length: 4.940 (in) Width: 2.000 (in) Height: 0.990 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-297 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-297
LC Bandpass Filter C-297
Type: Bandpass Center Frequency: 8.400 (MHz) Bandwidth: (MHz) Poles: 8 Mount: PIN Package: CR-494-200-099P Length: 4.940 (in) Width: 2.000 (in) Height: 0.990 (in)

Type: Bandpass Center Frequency: 8.400 (MHz) Bandwidth: (MHz) Poles: 8 Mount: PIN Package: CR-494-200-099P Length: 4.940 (in) Width: 2.000 (in) Height: 0.990 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-297
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Low Pass Filter - 5o2748250 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 400 MHz
View Details
1870-1885 MHz Cavity Band Pass Filter - AB1877B790 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1877 MHz
Bandwidth 15000 kHz
View Details
Ceramic Filters - 50-ECS-DCF-108DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6525 MHz
Insertion Loss 3 dB
View Details
Lumped LC Band Pass Filter, 57 - 61 MHz, 50Ω - BPF-B59+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 59 dB
View Details
3 suppliers